Hottinger Brüel & Kjær A/S Datasheets for Accelerometers

Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration.
Accelerometers: Learn more

Page: 1 2
Product Name Notes
Accelerometer Type 8347-C is designed for industrial applications, and features a rugged, hermetically sealed build, resistant to harsh environments and high temperatures. Freq. range : 1 – 12800 Hz Temperature...
Accelerometer, Industrial Piezoelectric Charge, side connector, cable not included.
Accelerometer, Industrial Piezoelectric Charge, side connector, Integral 10.5m cable length, open end
DeltaShear® Accelerometer Type 8344 features TEDS, and is designed for low-level measurement, low noise and high sensitivity. Freq. range : 0.2 – 3000 Hz Temperature : -50 – 100 ℃
Designed for in-flight active vibration control on rotor and fixed wing aircraft and industrial applications. Freq. range : 0.3 – 10000 Hz Temperature : -50 – 121 ℃ Weight :...
Designed for low-level vibration measurements. Freq. range : 0.1 – 3000 Hz Temperature : -50 – 100 ℃ Weight : 176 gram Sensitivity : 38 pC/ms^-2 Maximum Operational Level (peak)...
Designed for measurement of very high-level, continuous vibration, mechanical shock and pyroshock. Freq. range : 1 – 20000 Hz Temperature : -51 – 121 ℃ Weight : 5.8 gram Sensitivity...
Designed to operate in harsh environments with a robust 4-pin Glenair® 800-series connector for industrial applications. Freq. range : 2 – 2000 Hz Temperature : -54 – 125 ℃ Weight...
Dytran 7506A Series is a family of high-performance, Variable Capacitance (VC) MEMS Accelerometers intended to directly replace Constant Voltage Line Driven (CVLD) units. This Accelerometer utilizes advanced electrical circuitry to...
Dytran series 7503 is a high precision triaxial variable capacitance (VC) accelerometer available in various g ranges for the X, Y and Z axes. The accelerometer combines an integrated VC...
Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high...
Dytran's new generation of sensors combines two technologies (piezoelectric and DC response MEMS), which until now have never been packaged simultaneously in a single housing. The Dytran series 7705 Extended...
FS65ACC - Configurable Accelerometer - Fiber Bragg Grating (FBG) based sensor built with newLight® technology. - For single axis acceleration measurements applicable by bolted connection. - Possible to use in...
FS65HSA - Configurable High Sensitivity Accelerometer - Fiber Bragg Grating (FBG) based sensor built with newLight® technology. - Uses 2 FBG in a push-pull configuration for thermal stability. - For...
FS75HSA - Configurable bi or tri axial mounting of FS65HSA High Sensitivity Accelerometers - Fiber Bragg Grating (FBG) based sensors built with newLight® technology. - Uses 2 or 3 individual...
HVME Accelerometer Connector Tool Kit
Piezoelectric Charge Industrial Accelerometer, side connector, Integral 25 m cable included
Seismic Accelerometer designed with high sensitivity and ideal for large structures (at very low frequencies), measuring low-level seismic activity. Freq. range : 0.1 – 1500 Hz Temperature : -51 –
Shock Accelerometer for measurement of very high-level, continuous vibration, mechanical shock and pyroshock. Freq. range : 1 – 20000 Hz Temperature : -51 – 121 ℃ Weight : 5.8 gram...
The Dytran 7583 series provides VC-MEMS triaxial measurements in a rugged hermetically sealed package. This high-performance triaxial variable capacitance (VC) accelerometer is offered in multiple ranges to cover your acceleration...
The Dytran model 7508A2 is a high precision single axis variable capacitance (VC) accelerometer available with measurement ranges of 400g's. This high precision accelerometer combines an integrated VC accelerometer chip...
The Dytran series 7500 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an...
The Dytran series 7506A is a high precision single axis variable capacitance (VC) accelerometer available with measurement ranges of 400g and 50g. This high precision accelerometer combines an integrated VC...
The Dytran series 7531 is a single axis DC response accelerometer designed to offer a simple and cost effective solution for low level, low frequency vibration measurements. It is offered...
The Dytran series 7533 is a triaxial DC response accelerometer designed to offer a simple and cost effective solution for low level, low frequency vibration measurements. It is offered with...
The Dytran series 7577 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an...
The Dytran series 7600 is a high precision variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation...
The Dytran series 7603 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency...
The Dytran series 7604 is a high precision variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation...
The Dytran series 7613 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency...
The Dytran series 7700 is a high precision variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation...
Type 8324-100 is designed for high-temperature environments and delivers measurements in harsh industrial conditions. Ideal for measurements in turbine, engines, or nuclear power plants. Freq. range : 1 – 12800...

<< Prev