Hottinger Brüel & Kjær A/S CCLD Triax Accel, Side C, 98 mV/g, -8345---

Description
Designed to operate in harsh environments with a robust 4-pin Glenair® 800-series connector for industrial applications. Freq. range : 2 – 2000 Hz Temperature : -54 – 125 ℃ Weight : 40 gram Sensitivity : 98 mV/g Maximum Operational Level (peak) : 1000 µg
Request a Quote
Description
Designed to operate in harsh environments with a robust 4-pin Glenair® 800-series connector for industrial applications. Freq. range : 2 – 2000 Hz Temperature : -54 – 125 ℃ Weight : 40 gram Sensitivity : 98 mV/g Maximum Operational Level (peak) : 1000 µg
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Triaxial CCLD accelerometer designed for harsh environments, featuring a stainless steel AISI 316-LS housing and a rugged 4-pin Glenair Series 800 connector. Mounted via three M4 screws in an isosceles triangle pattern, it offers a frequency range of 2 to 2000 Hz with a mounted resonance frequency exceeding 18 kHz, a sensitivity of 98 mV/g at 159.2 Hz, and an operating temperature range of -54 °C to +125 °C. The device has a weight of 40 grams, a maximum measurable acceleration of ±500 g, and an output impedance of less than 2 Ω. It meets CE, RCM, China RoHS, and WEEE compliance standards.

Datasheet Summary
Powered by GS/AI

Triaxial CCLD accelerometer designed for harsh environments, featuring a stainless steel AISI 316-LS housing and a rugged 4-pin Glenair Series 800 connector. Mounted via three M4 screws in an isosceles triangle pattern, it offers a frequency range of 2 to 2000 Hz with a mounted resonance frequency exceeding 18 kHz, a sensitivity of 98 mV/g at 159.2 Hz, and an operating temperature range of -54 °C to +125 °C. The device has a weight of 40 grams, a maximum measurable acceleration of ±500 g, and an output impedance of less than 2 Ω. It meets CE, RCM, China RoHS, and WEEE compliance standards.

Suppliers

Company
Product
Description
Supplier Links
CCLD Triax Accel, Side C, 98 mV/g, - -8345--- - Hottinger Brüel & Kjær A/S
Virium, Denmark
CCLD Triax Accel, Side C, 98 mV/g,
-8345---
CCLD Triax Accel, Side C, 98 mV/g, -8345---
Designed to operate in harsh environments with a robust 4-pin Glenair® 800-series connector for industrial applications. Freq. range : 2 – 2000 Hz Temperature : -54 – 125 ℃ Weight : 40 gram Sensitivity : 98 mV/g Maximum Operational Level (peak) : 1000 µg

Designed to operate in harsh environments with a robust 4-pin Glenair® 800-series connector for industrial applications.

  • Freq. range : 2 – 2000 Hz
  • Temperature : -54 – 125 ℃
  • Weight : 40 gram
  • Sensitivity : 98 mV/g
  • Maximum Operational Level (peak) : 1000 µg
Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Accelerometers
Product Number -8345---
Product Name CCLD Triax Accel, Side C, 98 mV/g,
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
Unlock Full Specs
to access all available technical data

Similar Products

shock Accelerometer - 3200B5 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Integral mounting stud
View Details
Mechanically & Electrically Filtered Triaxial Accelerometer - 3603A1T - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Industrial Accelerometer - 3202A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details
Miniature Accelerometer - 3097A1T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details