The Dytran 7604A6 is a variable capacitance accelerometer designed for high precision acceleration measurement with a ±200 g pk input range. It features a hermetically sealed titanium alloy housing, a differential output with 2.5 mV/g sensitivity, and a frequency response of 0-1750 Hz. The unit operates on ±3 to ±11 VDC, draws a maximum of 13 mA, and has an output impedance of 1225 Ω. It includes an integral FEP-jacketed cable with environmental boot, and comes supplied with two mounting screws (4-40 and M3x0.5) and four washers. The sensor exhibits ≤0.5% non-linearity, <3% cross-axis sensitivity, and a noise level of 200 μg RMS/√Hz. Operating temperature ranges from -40 to +120 °C, and it withstands shocks up to 5000 g pk.
The Dytran series 7604 is a high precision variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications. Available in various g ranges, the Dytran series 7604 incorporates a MEMS capacitive sensing element and an advanced ASIC to simulate piezoresistive bridge operation, as well as an integrated VC accelerometer chip with high drive, low impedance buffering. Units respond to both DC and AC acceleration. On-board regulation minimizes supply voltage variation effects, making them relatively insensitive to temperature changes and thermal gradients. Sensors are hermetically sealed for reliable operation in high humidity and dirty environments, and feature a custom integrated circuit amplifier and differential output stages, with a flying leads integral cable. The Dytran series 7604 accelerometer uses the same power supply as piezoresistive and strain gage sensors, allowing them to operate as stand-alone differential output accelerometers or in place of piezoresistive bridge-type accelerometers. This unit uses an integral cable with an environmental boot and a laser welded hermetically sealed housing for reliable operation in high humidity and dirty environments.
| Hottinger Brüel & Kjær A/S | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 7604A6 |
| Product Name | High Precision MEMS Accelerometer |
| Measurement Axes | Single |
| Sensor Technology | MEMS; MEMS-based |
| Sensor Mounting | Center bolt mounting |