RCD Components, Inc. High Voltage Surface Mount Resistor SRH Series

Description
PRECISION HIGH VOLTAGE/HIGH VALUE CHIP RESISTORS Industry’s highest precision hi-voltage SM resistors! Voltage ratings up to 7KV, resistance values to 1T W (1012 W ) Tolerances to 0.1%, TC’s to 25ppm/°C, VC’s to 0.5ppm/V
Datasheet
Description
PRECISION HIGH VOLTAGE/HIGH VALUE CHIP RESISTORS Industry’s highest precision hi-voltage SM resistors! Voltage ratings up to 7KV, resistance values to 1T W (1012 W ) Tolerances to 0.1%, TC’s to 25ppm/°C, VC’s to 0.5ppm/V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Surface Mount Resistor - SRH Series - RCD Components, Inc.
Manchester, NH, USA
High Voltage Surface Mount Resistor
SRH Series
High Voltage Surface Mount Resistor SRH Series
PRECISION HIGH VOLTAGE/HIGH VALUE CHIP RESISTORS Industry’s highest precision hi-voltage SM resistors! Voltage ratings up to 7KV, resistance values to 1T W (1012 W ) Tolerances to 0.1%, TC’s to 25ppm/°C, VC’s to 0.5ppm/V

PRECISION HIGH VOLTAGE/HIGH VALUE CHIP RESISTORS

  • Industry’s highest precision hi-voltage SM resistors!
  • Voltage ratings up to 7KV, resistance values to 1T W (1012 W )
  • Tolerances to 0.1%, TC’s to 25ppm/°C, VC’s to 0.5ppm/V
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number SRH Series
Product Name High Voltage Surface Mount Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 2512; 1020, 4020, 5020, 7020
Resistance Range 100000 to 1.00E12 ohms
Tolerance 0.1000 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details