RCD Components, Inc. Through Hole Resistors RSF2B-153-JTW

Description
RES 15K OHM 5% 3W AXIAL
Request a Quote Datasheet
Description
RES 15K OHM 5% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-RSF2B-153-JTWTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-RSF2B-153-JTWTR-ND
Through Hole Resistors 4855-RSF2B-153-JTWTR-ND
RES 15K OHM 5% 3W AXIAL

RES 15K OHM 5% 3W AXIAL

Buy Now Datasheet
Resistor;Metal Oxide;Res 15 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision - 70183776 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 15 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision
70183776
Resistor;Metal Oxide;Res 15 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision 70183776
Resistor;Metal Oxide;Res 15 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Pr ecision

Resistor;Metal Oxide;Res 15 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 4855-RSF2B-153-JTWTR-ND 70183776
Product Name Through Hole Resistors Resistor;Metal Oxide;Res 15 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision
Configuration Single Resistor
Category / Application General Use General Use; Precision Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details