RCD Components, Inc. Uninsulated Bare Metal Zero-Ohm Jumper Z Series

Description
RCD “zero-ohm” jumpers were developed for use as interconnection devices between points on a PCB when separated by circuit paths, or when the pcb layout has been changed requiring new point connections. Specify ZJ Series (insulated bodies) when jumpers are in close proximity with conductor paths. Specify Z Series (uninsulated tin plated copper) for circuits involving higher current levels. In addition to the 4 standard wire sizes listed (18-22 awg), Series Z is available in a wide range of custom sizes (12-26awg). RCD’s Z1206 SM jumper achieves the industry’s highest current rating in a 1206- size due to the heavy duty tin plated copper element. The ultra low resistance of type Z1206 (.00012 Ω ) is 25-400 times better than conventional models! Z1206 is formed into a U-shape to provide 500V isolation clearance. Industry’s widest range of zero-ohm jumpers Low cost, delivery from stock Commercial & military applications 3 standard styles- insulated, uninsulated, & surface mount (also refer to ZC Series for thick- film chip jumpers and ZCF for cylindrical MELF) Horizontal and vertical tape & reel available Custom models to 50A available
Datasheet
Description
RCD “zero-ohm” jumpers were developed for use as interconnection devices between points on a PCB when separated by circuit paths, or when the pcb layout has been changed requiring new point connections. Specify ZJ Series (insulated bodies) when jumpers are in close proximity with conductor paths. Specify Z Series (uninsulated tin plated copper) for circuits involving higher current levels. In addition to the 4 standard wire sizes listed (18-22 awg), Series Z is available in a wide range of custom sizes (12-26awg). RCD’s Z1206 SM jumper achieves the industry’s highest current rating in a 1206- size due to the heavy duty tin plated copper element. The ultra low resistance of type Z1206 (.00012 Ω ) is 25-400 times better than conventional models! Z1206 is formed into a U-shape to provide 500V isolation clearance. Industry’s widest range of zero-ohm jumpers Low cost, delivery from stock Commercial & military applications 3 standard styles- insulated, uninsulated, & surface mount (also refer to ZC Series for thick- film chip jumpers and ZCF for cylindrical MELF) Horizontal and vertical tape & reel available Custom models to 50A available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uninsulated Bare Metal Zero-Ohm Jumper - Z Series - RCD Components, Inc.
Manchester, NH, USA
Uninsulated Bare Metal Zero-Ohm Jumper
Z Series
Uninsulated Bare Metal Zero-Ohm Jumper Z Series
RCD “zero-ohm” jumpers were developed for use as interconnection devices between points on a PCB when separated by circuit paths, or when the pcb layout has been changed requiring new point connections. Specify ZJ Series (insulated bodies) when jumpers are in close proximity with conductor paths. Specify Z Series (uninsulated tin plated copper) for circuits involving higher current levels. In addition to the 4 standard wire sizes listed (18-22 awg), Series Z is available in a wide range of custom sizes (12-26awg). RCD’s Z1206 SM jumper achieves the industry’s highest current rating in a 1206- size due to the heavy duty tin plated copper element. The ultra low resistance of type Z1206 (.00012 Ω ) is 25-400 times better than conventional models! Z1206 is formed into a U-shape to provide 500V isolation clearance. Industry’s widest range of zero-ohm jumpers Low cost, delivery from stock Commercial & military applications 3 standard styles- insulated, uninsulated, & surface mount (also refer to ZC Series for thick- film chip jumpers and ZCF for cylindrical MELF) Horizontal and vertical tape & reel available Custom models to 50A available

RCD “zero-ohm” jumpers were developed for use as interconnection devices between points on a PCB when separated by circuit paths, or when the pcb layout has been changed requiring new point connections. Specify ZJ Series (insulated bodies) when jumpers are in close proximity with conductor paths. Specify Z Series (uninsulated tin plated copper) for circuits involving higher current levels. In addition to the 4 standard wire sizes listed (18-22 awg), Series Z is available in a wide range of custom sizes (12-26awg). RCD’s Z1206 SM jumper achieves the industry’s highest current rating in a 1206- size due to the heavy duty tin plated copper element. The ultra low resistance of type Z1206 (.00012 Ω ) is 25-400 times better than conventional models! Z1206 is formed into a U-shape to provide 500V isolation clearance.

  • Industry’s widest range of zero-ohm jumpers
  • Low cost, delivery from stock
  • Commercial & military applications
  • 3 standard styles- insulated, uninsulated, & surface mount (also refer to ZC Series for thick- film chip jumpers and ZCF for cylindrical MELF)
  • Horizontal and vertical tape & reel available
  • Custom models to 50A available
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number Z Series
Product Name Uninsulated Bare Metal Zero-Ohm Jumper
Configuration Single Resistor
Category / Application Computers; General Use
Mounting / Packaging Axial Leads
Resistance Range 0.0015 to 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details