RCD Components, Inc. Through Hole Resistors RSF2B-R20-JTW

Description
RES 0.2 OHM 5% 3W AXIAL
Request a Quote Datasheet
Description
RES 0.2 OHM 5% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-RSF2B-R20-JTWTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-RSF2B-R20-JTWTR-ND
Through Hole Resistors 4855-RSF2B-R20-JTWTR-ND
RES 0.2 OHM 5% 3W AXIAL

RES 0.2 OHM 5% 3W AXIAL

Buy Now Datasheet
Resistor;Metal Oxide;Res 0.2 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision - 70183756 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 0.2 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision
70183756
Resistor;Metal Oxide;Res 0.2 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision 70183756
Resistor;Metal Oxide;Res 0.2 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Pr ecision

Resistor;Metal Oxide;Res 0.2 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 4855-RSF2B-R20-JTWTR-ND 70183756
Product Name Through Hole Resistors Resistor;Metal Oxide;Res 0.2 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision
Configuration Single Resistor
Category / Application General Use General Use; Precision Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers