RCD Components, Inc. Terminal Surface Mount Resistor SF, SFG Series

Description
4-TERMINAL SURFACE MOUNT RESISTOR RCD’s Series SF resistors feature an all-welded “Kelvin” 4- terminal design in a surface mount package, reducing the effects of lead resistance. High -temperature case provides excellent environmental protection. Series SF utilizes the same technology as our popular Series LVF leaded resistors with over 30 years of proven experience. Industry’s widest range! Values from .001 Ω -5K Ω , tolerances to ±0.01%, TC’s to 5ppm, 1W to 3W Excellent for current sensing applications Available on exclusive SWIFT™ delivery program!
Datasheet
Description
4-TERMINAL SURFACE MOUNT RESISTOR RCD’s Series SF resistors feature an all-welded “Kelvin” 4- terminal design in a surface mount package, reducing the effects of lead resistance. High -temperature case provides excellent environmental protection. Series SF utilizes the same technology as our popular Series LVF leaded resistors with over 30 years of proven experience. Industry’s widest range! Values from .001 Ω -5K Ω , tolerances to ±0.01%, TC’s to 5ppm, 1W to 3W Excellent for current sensing applications Available on exclusive SWIFT™ delivery program!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Surface Mount Resistor - SF, SFG Series - RCD Components, Inc.
Manchester, NH, USA
Terminal Surface Mount Resistor
SF, SFG Series
Terminal Surface Mount Resistor SF, SFG Series
4-TERMINAL SURFACE MOUNT RESISTOR RCD’s Series SF resistors feature an all-welded “Kelvin” 4- terminal design in a surface mount package, reducing the effects of lead resistance. High -temperature case provides excellent environmental protection. Series SF utilizes the same technology as our popular Series LVF leaded resistors with over 30 years of proven experience. Industry’s widest range! Values from .001 Ω -5K Ω , tolerances to ±0.01%, TC’s to 5ppm, 1W to 3W Excellent for current sensing applications Available on exclusive SWIFT™ delivery program!

4-TERMINAL SURFACE MOUNT RESISTOR

RCD’s Series SF resistors feature an all-welded “Kelvin” 4- terminal design in a surface mount package, reducing the effects of lead resistance. High -temperature case provides excellent environmental protection. Series SF utilizes the same technology as our popular Series LVF leaded resistors with over 30 years of proven experience.

  • Industry’s widest range!
  • Values from .001 Ω -5K Ω , tolerances to ±0.01%, TC’s to 5ppm, 1W to 3W
  • Excellent for current sensing applications
  • Available on exclusive SWIFT™ delivery program!
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number SF, SFG Series
Product Name Terminal Surface Mount Resistor
Category / Application Precision Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E-3 to 1.00E6 ohms
Tolerance 0.0100 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers