RCD Components, Inc. Through Hole Resistors RSF2B-R47-JTW

Description
RES 0.47 OHM 5% 3W AXIAL
Request a Quote Datasheet
Description
RES 0.47 OHM 5% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-RSF2B-R47-JTWTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-RSF2B-R47-JTWTR-ND
Through Hole Resistors 4855-RSF2B-R47-JTWTR-ND
RES 0.47 OHM 5% 3W AXIAL

RES 0.47 OHM 5% 3W AXIAL

Buy Now Datasheet
Resistor;Metal Oxide;Res 0.47 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision - 70183760 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 0.47 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision
70183760
Resistor;Metal Oxide;Res 0.47 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision 70183760
Resistor;Metal Oxide;Res 0.47 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Pr ecision

Resistor;Metal Oxide;Res 0.47 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 4855-RSF2B-R47-JTWTR-ND 70183760
Product Name Through Hole Resistors Resistor;Metal Oxide;Res 0.47 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision
Configuration Single Resistor
Category / Application General Use General Use; Precision Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers