RCD Components, Inc. Thermal Fuse Resistor TF Series

Description
THERMAL FUSE RESISTORS (PERMANENT OR REPLACEABLE FUSE) RCD’s TF Series construction consists of a thermal fuse welded in series with a resistor element. The assembly is potted inside a ceramic case (model TFR fuse is mounted externally in order to provide field-replaceability of the fuse). Under overload conditions, the thermal fuse “senses” the temperature rise of the resistor element and opens upon reaching a predetermined temperature. Devices can be custom tailored to specific fault conditions and do not require the large power overloads necessary with other fuse resistors to achieve proper fusing. Thus, the TF Series offers great safety, since high temperatures are not involved to achieve fusing. Typical applications include telecom line cards, repeaters, trunk carrier systems, RFI suppression, power supply, medical, and automotive circuits. Meets UL, FCC, REA, and EIA requirements Fusing-to-operating current ratio as low as 1.25:1! Fusing times can be custom tailored Precision tolerance to ±0.1%, TC’s to 5ppm available Available on exclusive SWIFT™ delivery program
Datasheet
Description
THERMAL FUSE RESISTORS (PERMANENT OR REPLACEABLE FUSE) RCD’s TF Series construction consists of a thermal fuse welded in series with a resistor element. The assembly is potted inside a ceramic case (model TFR fuse is mounted externally in order to provide field-replaceability of the fuse). Under overload conditions, the thermal fuse “senses” the temperature rise of the resistor element and opens upon reaching a predetermined temperature. Devices can be custom tailored to specific fault conditions and do not require the large power overloads necessary with other fuse resistors to achieve proper fusing. Thus, the TF Series offers great safety, since high temperatures are not involved to achieve fusing. Typical applications include telecom line cards, repeaters, trunk carrier systems, RFI suppression, power supply, medical, and automotive circuits. Meets UL, FCC, REA, and EIA requirements Fusing-to-operating current ratio as low as 1.25:1! Fusing times can be custom tailored Precision tolerance to ±0.1%, TC’s to 5ppm available Available on exclusive SWIFT™ delivery program
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Fuse  Resistor - TF Series - RCD Components, Inc.
Manchester, NH, USA
Thermal Fuse Resistor
TF Series
Thermal Fuse Resistor TF Series
THERMAL FUSE RESISTORS (PERMANENT OR REPLACEABLE FUSE) RCD’s TF Series construction consists of a thermal fuse welded in series with a resistor element. The assembly is potted inside a ceramic case (model TFR fuse is mounted externally in order to provide field-replaceability of the fuse). Under overload conditions, the thermal fuse “senses” the temperature rise of the resistor element and opens upon reaching a predetermined temperature. Devices can be custom tailored to specific fault conditions and do not require the large power overloads necessary with other fuse resistors to achieve proper fusing. Thus, the TF Series offers great safety, since high temperatures are not involved to achieve fusing. Typical applications include telecom line cards, repeaters, trunk carrier systems, RFI suppression, power supply, medical, and automotive circuits. Meets UL, FCC, REA, and EIA requirements Fusing-to-operating current ratio as low as 1.25:1! Fusing times can be custom tailored Precision tolerance to ±0.1%, TC’s to 5ppm available Available on exclusive SWIFT™ delivery program

THERMAL FUSE RESISTORS (PERMANENT OR REPLACEABLE FUSE)

RCD’s TF Series construction consists of a thermal fuse welded in series with a resistor element. The assembly is potted inside a ceramic case (model TFR fuse is mounted externally in order to provide field-replaceability of the fuse). Under overload conditions, the thermal fuse “senses” the temperature rise of the resistor element and opens upon reaching a predetermined temperature. Devices can be custom tailored to specific fault conditions and do not require the large power overloads necessary with other fuse resistors to achieve proper fusing. Thus, the TF Series offers great safety, since high temperatures are not involved to achieve fusing. Typical applications include telecom line cards, repeaters, trunk carrier systems, RFI suppression, power supply, medical, and automotive circuits.

  • Meets UL, FCC, REA, and EIA requirements
  • Fusing-to-operating current ratio as low as 1.25:1!
  • Fusing times can be custom tailored
  • Precision tolerance to ±0.1%, TC’s to 5ppm available
  • Available on exclusive SWIFT™ delivery program
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number TF Series
Product Name Thermal Fuse Resistor
Category / Application Fusible Resistor
Resistance Range 0.0500 to 60000 ohms
Tolerance 0.1000 to 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 to 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers