RCD Components, Inc.
Through Hole Resistors
RSF2B-3R0-JTW
Description
RES 3 OHM 5% 3W AXIAL
Request a Quote
Email Supplier
Datasheet
Description
RES 3 OHM 5% 3W AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4855-RSF2B-3R0-JTWTR-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
MetalOxide
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
3 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Nonstandard
Resistance Range
0.0030 ohms
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers