RCD Components, Inc. Flat Radial Lead Thick Film Power Film Resistor TP Series

Description
SPACE SAVING THICK FILM PLANAR RESISTORS! Series TP/TPS offer high power density in a lightweight design. Designed for switch mode power supplies, snubber circuits, heaters, in-rush limiters, dynamic braking, and other power applications, the planar construction offers significant PCB real estate savings over conventional resistors, especially in forced air applications. The unique design enables very low inductance and excellent surge capabilities. Series TP utilize alumina substrates for excellent heat dissipation. Series TPS u tilize stainless steel substrates for even greater dissipation and durability. A special hi-temp/hi-voltage dielectric insulates the resistor and terminals from the metal substrate, enabling greater voltage and insulation compared to porcelain enameled models. Space saving flame retardant design High power density Thin profile, and lightweight Low Inductance: 50nh typ at 1MHz Wide resistance range: 0.5 Ω to 1M Ω Excellent transient withstanding capabilities Standard tolerances: as tight as ±0.5%
Datasheet
Description
SPACE SAVING THICK FILM PLANAR RESISTORS! Series TP/TPS offer high power density in a lightweight design. Designed for switch mode power supplies, snubber circuits, heaters, in-rush limiters, dynamic braking, and other power applications, the planar construction offers significant PCB real estate savings over conventional resistors, especially in forced air applications. The unique design enables very low inductance and excellent surge capabilities. Series TP utilize alumina substrates for excellent heat dissipation. Series TPS u tilize stainless steel substrates for even greater dissipation and durability. A special hi-temp/hi-voltage dielectric insulates the resistor and terminals from the metal substrate, enabling greater voltage and insulation compared to porcelain enameled models. Space saving flame retardant design High power density Thin profile, and lightweight Low Inductance: 50nh typ at 1MHz Wide resistance range: 0.5 Ω to 1M Ω Excellent transient withstanding capabilities Standard tolerances: as tight as ±0.5%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Radial Lead Thick Film Power Film Resistor - TP Series - RCD Components, Inc.
Manchester, NH, USA
Flat Radial Lead Thick Film Power Film Resistor
TP Series
Flat Radial Lead Thick Film Power Film Resistor TP Series
SPACE SAVING THICK FILM PLANAR RESISTORS! Series TP/TPS offer high power density in a lightweight design. Designed for switch mode power supplies, snubber circuits, heaters, in-rush limiters, dynamic braking, and other power applications, the planar construction offers significant PCB real estate savings over conventional resistors, especially in forced air applications. The unique design enables very low inductance and excellent surge capabilities. Series TP utilize alumina substrates for excellent heat dissipation. Series TPS u tilize stainless steel substrates for even greater dissipation and durability. A special hi-temp/hi-voltage dielectric insulates the resistor and terminals from the metal substrate, enabling greater voltage and insulation compared to porcelain enameled models. Space saving flame retardant design High power density Thin profile, and lightweight Low Inductance: 50nh typ at 1MHz Wide resistance range: 0.5 Ω to 1M Ω Excellent transient withstanding capabilities Standard tolerances: as tight as ±0.5%

SPACE SAVING THICK FILM PLANAR RESISTORS!

Series TP/TPS offer high power density in a lightweight design. Designed for switch mode power supplies, snubber circuits, heaters, in-rush limiters, dynamic braking, and other power applications, the planar construction offers significant PCB real estate savings over conventional resistors, especially in forced air applications. The unique design enables very low inductance and excellent surge capabilities. Series TP utilize alumina substrates for excellent heat dissipation. Series TPS u tilize stainless steel substrates for even greater dissipation and durability. A special hi-temp/hi-voltage dielectric insulates the resistor and terminals from the metal substrate, enabling greater voltage and insulation compared to porcelain enameled models.

  • Space saving flame retardant design
  • High power density
  • Thin profile, and lightweight
  • Low Inductance: 50nh typ at 1MHz
  • Wide resistance range: 0.5 Ω to 1M Ω
  • Excellent transient withstanding capabilities
  • Standard tolerances: as tight as ±0.5%
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number TP Series
Product Name Flat Radial Lead Thick Film Power Film Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leads
Resistance Range 0.5000 to 50000 ohms
Tolerance 0.5000 to 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 457408 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Ceramic, Wirewound
Resistance Range 68 ohms
View Details