RCD Components, Inc. Power Oxide Film Resistor RSF Series

Description
APPLICATION: COMMERCIAL POWER RCD‘s oxide film resistors are ideally suited for medium-power applications. Surge levels exceed that of other film constructions. A thick complex-oxide material is deposited on a ceramic core for optimum heat dissipation, low inductance, and high stability even after extended periods. Series RMF (mini version) utilizes highest grade cores and special processing for increased power density. Flameproof coating offers excellent environmental protection and is resistant to solvents and humidity. Available bulk or T&R (5Kpcs/reel RMF1/2, 2.5Kpcs RSF1A, 2Kpcs RSF1B & RMF1, 1Kpcs RSF2B & RMF3, 500pcs RSF3B-7B & RMF5-7). Low cost! Delivery from stock (standard E-24 v alues, 5%) Flameproof construction (UL94V-0) 0.1 Ω to 1 Meg, standard tolerances: ±1%, ±2%, ±5% All sizes avail. on horizontal tape, ½-3W avail. on vertical tape Options include increased voltages, custom marking, cut & formed leads, Sn-Pb solder leads (Opt. Q), high pulse (Opt. P), etc.
Datasheet
Description
APPLICATION: COMMERCIAL POWER RCD‘s oxide film resistors are ideally suited for medium-power applications. Surge levels exceed that of other film constructions. A thick complex-oxide material is deposited on a ceramic core for optimum heat dissipation, low inductance, and high stability even after extended periods. Series RMF (mini version) utilizes highest grade cores and special processing for increased power density. Flameproof coating offers excellent environmental protection and is resistant to solvents and humidity. Available bulk or T&R (5Kpcs/reel RMF1/2, 2.5Kpcs RSF1A, 2Kpcs RSF1B & RMF1, 1Kpcs RSF2B & RMF3, 500pcs RSF3B-7B & RMF5-7). Low cost! Delivery from stock (standard E-24 v alues, 5%) Flameproof construction (UL94V-0) 0.1 Ω to 1 Meg, standard tolerances: ±1%, ±2%, ±5% All sizes avail. on horizontal tape, ½-3W avail. on vertical tape Options include increased voltages, custom marking, cut & formed leads, Sn-Pb solder leads (Opt. Q), high pulse (Opt. P), etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Oxide Film Resistor - RSF Series - RCD Components, Inc.
Manchester, NH, USA
Power Oxide Film Resistor
RSF Series
Power Oxide Film Resistor RSF Series
APPLICATION: COMMERCIAL POWER RCD‘s oxide film resistors are ideally suited for medium-power applications. Surge levels exceed that of other film constructions. A thick complex-oxide material is deposited on a ceramic core for optimum heat dissipation, low inductance, and high stability even after extended periods. Series RMF (mini version) utilizes highest grade cores and special processing for increased power density. Flameproof coating offers excellent environmental protection and is resistant to solvents and humidity. Available bulk or T&R (5Kpcs/reel RMF1/2, 2.5Kpcs RSF1A, 2Kpcs RSF1B & RMF1, 1Kpcs RSF2B & RMF3, 500pcs RSF3B-7B & RMF5-7). Low cost! Delivery from stock (standard E-24 v alues, 5%) Flameproof construction (UL94V-0) 0.1 Ω to 1 Meg, standard tolerances: ±1%, ±2%, ±5% All sizes avail. on horizontal tape, ½-3W avail. on vertical tape Options include increased voltages, custom marking, cut & formed leads, Sn-Pb solder leads (Opt. Q), high pulse (Opt. P), etc.

APPLICATION: COMMERCIAL POWER

RCD‘s oxide film resistors are ideally suited for medium-power applications. Surge levels exceed that of other film constructions. A thick complex-oxide material is deposited on a ceramic core for optimum heat dissipation, low inductance, and high stability even after extended periods. Series RMF (mini version) utilizes highest grade cores and special processing for increased power density. Flameproof coating offers excellent environmental protection and is resistant to solvents and humidity. Available bulk or T&R (5Kpcs/reel RMF1/2, 2.5Kpcs RSF1A, 2Kpcs RSF1B & RMF1, 1Kpcs RSF2B & RMF3, 500pcs RSF3B-7B & RMF5-7).

  • Low cost! Delivery from stock (standard E-24 v alues, 5%)
  • Flameproof construction (UL94V-0)
  • 0.1 Ω to 1 Meg, standard tolerances: ±1%, ±2%, ±5%
  • All sizes avail. on horizontal tape, ½-3W avail. on vertical tape
  • Options include increased voltages, custom marking, cut & formed leads, Sn-Pb solder leads (Opt. Q), high pulse (Opt. P), etc.
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number RSF Series
Product Name Power Oxide Film Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 0.1000 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 457452 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 100 ohms
View Details
Surface Mount Resistors - 1-2176398-2 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details