RCD Components, Inc. Metal Foil Resistor VS Series

Description
ULTRA PRECISION Nichrosil™ Metal Foil - Unsurpassed Performance Series HP resistors feature a metal foil construction for the most demanding applications. Series VS feature a thin film c onstruction which enables excellent performance across a wide range of values, offering a viable alternative to precision wirewound resistors. Superlow TC’s, up to 20 × better than Mil p/n RNC90Y req uire ments, p rovide new o pportunities for d esign engineers. HP10 is hermetically sealed in a metal case, all others are epoxy encased or coated Industry’s widest range and highest precision Low inductance, capacitance, noise and thermal EMF Through-hole and SM designs VS16 is a dual resistor design (TC tracking to 1ppm avail.) Available on exclusive SWIFT TM delivery program!
Datasheet
Description
ULTRA PRECISION Nichrosil™ Metal Foil - Unsurpassed Performance Series HP resistors feature a metal foil construction for the most demanding applications. Series VS feature a thin film c onstruction which enables excellent performance across a wide range of values, offering a viable alternative to precision wirewound resistors. Superlow TC’s, up to 20 × better than Mil p/n RNC90Y req uire ments, p rovide new o pportunities for d esign engineers. HP10 is hermetically sealed in a metal case, all others are epoxy encased or coated Industry’s widest range and highest precision Low inductance, capacitance, noise and thermal EMF Through-hole and SM designs VS16 is a dual resistor design (TC tracking to 1ppm avail.) Available on exclusive SWIFT TM delivery program!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - VS Series - RCD Components, Inc.
Manchester, NH, USA
Metal Foil Resistor
VS Series
Metal Foil Resistor VS Series
ULTRA PRECISION Nichrosil™ Metal Foil - Unsurpassed Performance Series HP resistors feature a metal foil construction for the most demanding applications. Series VS feature a thin film c onstruction which enables excellent performance across a wide range of values, offering a viable alternative to precision wirewound resistors. Superlow TC’s, up to 20 × better than Mil p/n RNC90Y req uire ments, p rovide new o pportunities for d esign engineers. HP10 is hermetically sealed in a metal case, all others are epoxy encased or coated Industry’s widest range and highest precision Low inductance, capacitance, noise and thermal EMF Through-hole and SM designs VS16 is a dual resistor design (TC tracking to 1ppm avail.) Available on exclusive SWIFT TM delivery program!

ULTRA PRECISION

Nichrosil™ Metal Foil - Unsurpassed Performance

Series HP resistors feature a metal foil construction for the most demanding applications. Series VS feature a thin film c onstruction which enables excellent performance across a wide range of values, offering a viable alternative to precision wirewound resistors. Superlow TC’s, up to 20 × better than Mil p/n RNC90Y req uire ments, p rovide new o pportunities for d esign engineers. HP10 is hermetically sealed in a metal case, all others are epoxy encased or coated

  • Industry’s widest range and highest precision
  • Low inductance, capacitance, noise and thermal EMF
  • Through-hole and SM designs
  • VS16 is a dual resistor design (TC tracking to 1ppm avail.)
  • Available on exclusive SWIFT TM delivery program!
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number VS Series
Product Name Metal Foil Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging Gull Wing Leads (optional feature); Radial Leads
Resistance Range 10 to 1.00E7 ohms
Tolerance 1.00E-3 to 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details