RCD Components, Inc. Ultra Precision Wirewound Resistor SA Series

Description
SA Series (standard) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent stability /reliability. Industry’s widest range: 0.1 Ω to 25M Ω, tolerances to ± 0.005%, TC’s to 2PPM All-welded, negligible noise, low thermal emf Available on RCD’s exclusive SWIFT™delivery program! OPTIONS Option P: Increased pulse/overload capability Option M: Low reactance NiCr film design Option HS: High speed/fast rise time Option ER: 100-hr stabilization burn-in 4 Matched tolerances, T.C. tracking to 1ppm/ ° C Dozens of additional modifications are available... special marking, positive TC, hermetic seal, 4-terminal, low inductance, etc. Custom designs are RCD’s specialty!
Datasheet
Description
SA Series (standard) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent stability /reliability. Industry’s widest range: 0.1 Ω to 25M Ω, tolerances to ± 0.005%, TC’s to 2PPM All-welded, negligible noise, low thermal emf Available on RCD’s exclusive SWIFT™delivery program! OPTIONS Option P: Increased pulse/overload capability Option M: Low reactance NiCr film design Option HS: High speed/fast rise time Option ER: 100-hr stabilization burn-in 4 Matched tolerances, T.C. tracking to 1ppm/ ° C Dozens of additional modifications are available... special marking, positive TC, hermetic seal, 4-terminal, low inductance, etc. Custom designs are RCD’s specialty!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Precision Wirewound Resistor - SA Series - RCD Components, Inc.
Manchester, NH, USA
Ultra Precision Wirewound Resistor
SA Series
Ultra Precision Wirewound Resistor SA Series
SA Series (standard) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent stability /reliability. Industry’s widest range: 0.1 Ω to 25M Ω, tolerances to ± 0.005%, TC’s to 2PPM All-welded, negligible noise, low thermal emf Available on RCD’s exclusive SWIFT™delivery program! OPTIONS Option P: Increased pulse/overload capability Option M: Low reactance NiCr film design Option HS: High speed/fast rise time Option ER: 100-hr stabilization burn-in 4 Matched tolerances, T.C. tracking to 1ppm/ ° C Dozens of additional modifications are available... special marking, positive TC, hermetic seal, 4-terminal, low inductance, etc. Custom designs are RCD’s specialty!

SA Series (standard) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent stability /reliability.

  • Industry’s widest range: 0.1 Ω to 25M Ω, tolerances to ± 0.005%, TC’s to 2PPM
  • All-welded, negligible noise, low thermal emf
  • Available on RCD’s exclusive SWIFT™delivery program!

OPTIONS

  • Option P: Increased pulse/overload capability
  • Option M: Low reactance NiCr film design
  • Option HS: High speed/fast rise time
  • Option ER: 100-hr stabilization burn-in 4
  • Matched tolerances, T.C. tracking to 1ppm/ ° C
  • Dozens of additional modifications are available... special marking, positive TC, hermetic seal, 4-terminal, low inductance, etc. Custom designs are RCD’s specialty!
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number SA Series
Product Name Ultra Precision Wirewound Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.1000 to 2.50E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details