RCD Components, Inc. DC Meter Shunts SPM, SVM, SHM Series

Description
Low cost and broad selection! Nearly 100 models of standard and mini-shunts available (most popular models listed below). Custom models are our specialty: 10μ Ω to 10m Ω, 10mV to 1V, up to 15KAmp Standard models are 50 to 5000 Amp, 50mV & 100mV Available on SWIFT™ delivery program Heavy duty brass terminal blocks Low TC and low thermal EMF Manganin element Uniform current distribution Stamped with current and voltage
Datasheet
Description
Low cost and broad selection! Nearly 100 models of standard and mini-shunts available (most popular models listed below). Custom models are our specialty: 10μ Ω to 10m Ω, 10mV to 1V, up to 15KAmp Standard models are 50 to 5000 Amp, 50mV & 100mV Available on SWIFT™ delivery program Heavy duty brass terminal blocks Low TC and low thermal EMF Manganin element Uniform current distribution Stamped with current and voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Meter Shunts - SPM, SVM, SHM Series - RCD Components, Inc.
Manchester, NH, USA
DC Meter Shunts
SPM, SVM, SHM Series
DC Meter Shunts SPM, SVM, SHM Series
Low cost and broad selection! Nearly 100 models of standard and mini-shunts available (most popular models listed below). Custom models are our specialty: 10μ Ω to 10m Ω, 10mV to 1V, up to 15KAmp Standard models are 50 to 5000 Amp, 50mV & 100mV Available on SWIFT™ delivery program Heavy duty brass terminal blocks Low TC and low thermal EMF Manganin element Uniform current distribution Stamped with current and voltage

Low cost and broad selection! Nearly 100 models of standard and mini-shunts available (most popular models listed below). Custom models are our specialty: 10μ Ω to 10m Ω, 10mV to 1V, up to 15KAmp

  • Standard models are 50 to 5000 Amp, 50mV & 100mV
  • Available on SWIFT™ delivery program
  • Heavy duty brass terminal blocks
  • Low TC and low thermal EMF Manganin element
  • Uniform current distribution
  • Stamped with current and voltage
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number SPM, SVM, SHM Series
Product Name DC Meter Shunts
Configuration Single Resistor
Category / Application General Use; Industrial
Technology / Construction Metal Plates
Mounting / Packaging Bolt-on Chassis
Unlock Full Specs
to access all available technical data

Similar Products

WK73S-RT Low Resistance (Anti-Sulfur) -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads; 0508 ~ 1225
Resistance Range 2.00E-4 to 9.76 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details