RCD Components, Inc. High Voltage High Power High Value Resistor SR Series

Description
HIGH POWER / HIGH VOLTAGE / HIGH VALUE RESISTORS Industry’s highest power film resistors! RCD’s SR Series is designed for high voltage and/or high power applications. Film construction has extremely low reactance enabling superior high-frequency performance. Insulation is resistant to moisture, solvents, and oil mediums. The combination of high power and high voltage provides new opportunities for design engineers to obtain the utmost in performance, without the need to assemble chains of resistors in series. Applications include X-ray equipment, electron microscopes, and TWT amplifiers. Power ratings to 250 watts, voltages to 300KV Wide resistance range: 500K Ω to 5000M Ω Standard Tolerances: ±2, 5, 10, 20% Excellent temperature stability Excellent resistance to voltage pulses Ferrule terminals for clip mounting
Datasheet
Description
HIGH POWER / HIGH VOLTAGE / HIGH VALUE RESISTORS Industry’s highest power film resistors! RCD’s SR Series is designed for high voltage and/or high power applications. Film construction has extremely low reactance enabling superior high-frequency performance. Insulation is resistant to moisture, solvents, and oil mediums. The combination of high power and high voltage provides new opportunities for design engineers to obtain the utmost in performance, without the need to assemble chains of resistors in series. Applications include X-ray equipment, electron microscopes, and TWT amplifiers. Power ratings to 250 watts, voltages to 300KV Wide resistance range: 500K Ω to 5000M Ω Standard Tolerances: ±2, 5, 10, 20% Excellent temperature stability Excellent resistance to voltage pulses Ferrule terminals for clip mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage High Power High Value Resistor - SR Series - RCD Components, Inc.
Manchester, NH, USA
High Voltage High Power High Value Resistor
SR Series
High Voltage High Power High Value Resistor SR Series
HIGH POWER / HIGH VOLTAGE / HIGH VALUE RESISTORS Industry’s highest power film resistors! RCD’s SR Series is designed for high voltage and/or high power applications. Film construction has extremely low reactance enabling superior high-frequency performance. Insulation is resistant to moisture, solvents, and oil mediums. The combination of high power and high voltage provides new opportunities for design engineers to obtain the utmost in performance, without the need to assemble chains of resistors in series. Applications include X-ray equipment, electron microscopes, and TWT amplifiers. Power ratings to 250 watts, voltages to 300KV Wide resistance range: 500K Ω to 5000M Ω Standard Tolerances: ±2, 5, 10, 20% Excellent temperature stability Excellent resistance to voltage pulses Ferrule terminals for clip mounting

HIGH POWER / HIGH VOLTAGE / HIGH VALUE RESISTORS

Industry’s highest power film resistors!

RCD’s SR Series is designed for high voltage and/or high power applications. Film construction has extremely low reactance enabling superior high-frequency performance. Insulation is resistant to moisture, solvents, and oil mediums. The combination of high power and high voltage provides new opportunities for design engineers to obtain the utmost in performance, without the need to assemble chains of resistors in series. Applications include X-ray equipment, electron microscopes, and TWT amplifiers.

  • Power ratings to 250 watts, voltages to 300KV
  • Wide resistance range: 500K Ω to 5000M Ω
  • Standard Tolerances: ±2, 5, 10, 20%
  • Excellent temperature stability
  • Excellent resistance to voltage pulses
  • Ferrule terminals for clip mounting
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number SR Series
Product Name High Voltage High Power High Value Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor; Power Applications
Resistance Range 50000 to 5.00E9 ohms
Tolerance 1 to 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details