RCD Components, Inc.
Through Hole Resistors
RSF2B-R56-JBW
Description
RES 0.56 OHM 5% 3W AXIAL
Request a Quote
Email Supplier
Datasheet
Description
RES 0.56 OHM 5% 3W AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4855-RSF2B-R56-JBW-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
MetalOxide
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
0.5600 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.0250 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers