RCD Components, Inc. Ulra-Low Ohm Ceramic Case Resistor ULV Series

Description
Ultra Low Value, 2 Terminal When ordering low value resistors please note that the lead resistance can be a contributing factor. RCD measures the resistance value at 3/8 ±1/32” from each end of the body (per MIL-R- 49465). If in actual use, a different span from the resistor body to the PCB will be required, please advise at the time of ordering. FEATURES: Values from 0.002 Ω to 0.05 Ω, tolerances to ±0.5% Ceramic body results in a fireproof construction Welded construction, low-inductance Excellent overload capability Available on RCD’s exclusive SWIFT™ delivery program!
Datasheet
Description
Ultra Low Value, 2 Terminal When ordering low value resistors please note that the lead resistance can be a contributing factor. RCD measures the resistance value at 3/8 ±1/32” from each end of the body (per MIL-R- 49465). If in actual use, a different span from the resistor body to the PCB will be required, please advise at the time of ordering. FEATURES: Values from 0.002 Ω to 0.05 Ω, tolerances to ±0.5% Ceramic body results in a fireproof construction Welded construction, low-inductance Excellent overload capability Available on RCD’s exclusive SWIFT™ delivery program!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ulra-Low Ohm Ceramic Case Resistor - ULV Series - RCD Components, Inc.
Manchester, NH, USA
Ulra-Low Ohm Ceramic Case Resistor
ULV Series
Ulra-Low Ohm Ceramic Case Resistor ULV Series
Ultra Low Value, 2 Terminal When ordering low value resistors please note that the lead resistance can be a contributing factor. RCD measures the resistance value at 3/8 ±1/32” from each end of the body (per MIL-R- 49465). If in actual use, a different span from the resistor body to the PCB will be required, please advise at the time of ordering. FEATURES: Values from 0.002 Ω to 0.05 Ω, tolerances to ±0.5% Ceramic body results in a fireproof construction Welded construction, low-inductance Excellent overload capability Available on RCD’s exclusive SWIFT™ delivery program!

Ultra Low Value, 2 Terminal

When ordering low value resistors please note that the lead resistance can be a contributing factor. RCD measures the resistance value at 3/8 ±1/32” from each end of the body (per MIL-R- 49465). If in actual use, a different span from the resistor body to the PCB will be required, please advise at the time of ordering.

FEATURES:

  • Values from 0.002 Ω to 0.05 Ω, tolerances to ±0.5%
  • Ceramic body results in a fireproof construction
  • Welded construction, low-inductance Excellent overload capability
  • Available on RCD’s exclusive SWIFT™ delivery program!
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number ULV Series
Product Name Ulra-Low Ohm Ceramic Case Resistor
Technology / Construction Ceramic Composition
Resistance Range 0.0020 to 50000 ohms
Tolerance 0.5000 to 10 +/- %
Temperature Coefficient 1600 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details