RCD Components, Inc. Network Surface Mount Resistor SMN16 Series

Description
Choice of gull-wing or J-lead styles! RCD’s SMN series feature SOIC-type packaging with gull-wing leads, or SOJ type with leads formed under the body for even greater space savings. The molded construction results in excellent moisture resistance, and compliant leads prevent solder joint fatigue under vibration and thermal shock conditions. Epoxy-molded for excellent environmental performance Standard tolerance: ±5% (1%, 2% available) Temperature coefficient: ±100ppm/°C Typ. Available on 24mm embossed plastic tape or magazine tube
Datasheet
Description
Choice of gull-wing or J-lead styles! RCD’s SMN series feature SOIC-type packaging with gull-wing leads, or SOJ type with leads formed under the body for even greater space savings. The molded construction results in excellent moisture resistance, and compliant leads prevent solder joint fatigue under vibration and thermal shock conditions. Epoxy-molded for excellent environmental performance Standard tolerance: ±5% (1%, 2% available) Temperature coefficient: ±100ppm/°C Typ. Available on 24mm embossed plastic tape or magazine tube
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Surface Mount Resistor - SMN16 Series - RCD Components, Inc.
Manchester, NH, USA
Network Surface Mount Resistor
SMN16 Series
Network Surface Mount Resistor SMN16 Series
Choice of gull-wing or J-lead styles! RCD’s SMN series feature SOIC-type packaging with gull-wing leads, or SOJ type with leads formed under the body for even greater space savings. The molded construction results in excellent moisture resistance, and compliant leads prevent solder joint fatigue under vibration and thermal shock conditions. Epoxy-molded for excellent environmental performance Standard tolerance: ±5% (1%, 2% available) Temperature coefficient: ±100ppm/°C Typ. Available on 24mm embossed plastic tape or magazine tube

Choice of gull-wing or J-lead styles!

RCD’s SMN series feature SOIC-type packaging with gull-wing leads, or SOJ type with leads formed under the body for even greater space savings. The molded construction results in excellent moisture resistance, and compliant leads prevent solder joint fatigue under vibration and thermal shock conditions.

  • Epoxy-molded for excellent environmental performance
  • Standard tolerance: ±5% (1%, 2% available)
  • Temperature coefficient: ±100ppm/°C Typ.
  • Available on 24mm embossed plastic tape or magazine tube
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number SMN16 Series
Product Name Network Surface Mount Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads (optional feature); J-leads (optional feature); SOIC
Resistance Range 33 to 3.30E6 ohms
Tolerance 1 to 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers