RCD Components, Inc. Surface Mount MELF Resistor ZCF Series

Description
COMMERCIAL 1/10 to 1/2 WATT CARBON FILM MELF RESISTORS LLow cost, carbon film MELFs! Pulse voltage to 3KV! Quality levels are unsurpassed due to stringent process con - trols. Automated Far East production results in low prices. RCD offers the industry’s widest range of sizes and options including zero ohm jumpers and high pulse voltage versions. Economy-grade pricing! Wide resistance range (up to 22Meg W available) Standard tolerance: ±5% (±2% available) Series ZCF zero-ohm jumpers available, .02 W maximum. Type ZCF10 is rated at 2A, ZCF12 at 3A, and ZCF25 at 5A. ZCF Series marked with a single black band.
Datasheet
Description
COMMERCIAL 1/10 to 1/2 WATT CARBON FILM MELF RESISTORS LLow cost, carbon film MELFs! Pulse voltage to 3KV! Quality levels are unsurpassed due to stringent process con - trols. Automated Far East production results in low prices. RCD offers the industry’s widest range of sizes and options including zero ohm jumpers and high pulse voltage versions. Economy-grade pricing! Wide resistance range (up to 22Meg W available) Standard tolerance: ±5% (±2% available) Series ZCF zero-ohm jumpers available, .02 W maximum. Type ZCF10 is rated at 2A, ZCF12 at 3A, and ZCF25 at 5A. ZCF Series marked with a single black band.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount MELF Resistor - ZCF Series - RCD Components, Inc.
Manchester, NH, USA
Surface Mount MELF Resistor
ZCF Series
Surface Mount MELF Resistor ZCF Series
COMMERCIAL 1/10 to 1/2 WATT CARBON FILM MELF RESISTORS LLow cost, carbon film MELFs! Pulse voltage to 3KV! Quality levels are unsurpassed due to stringent process con - trols. Automated Far East production results in low prices. RCD offers the industry’s widest range of sizes and options including zero ohm jumpers and high pulse voltage versions. Economy-grade pricing! Wide resistance range (up to 22Meg W available) Standard tolerance: ±5% (±2% available) Series ZCF zero-ohm jumpers available, .02 W maximum. Type ZCF10 is rated at 2A, ZCF12 at 3A, and ZCF25 at 5A. ZCF Series marked with a single black band.

COMMERCIAL 1/10 to 1/2 WATT CARBON FILM MELF RESISTORS

LLow cost, carbon film MELFs! Pulse voltage to 3KV!

Quality levels are unsurpassed due to stringent process con - trols. Automated Far East production results in low prices. RCD offers the industry’s widest range of sizes and options including zero ohm jumpers and high pulse voltage versions.

  • Economy-grade pricing!
  • Wide resistance range (up to 22Meg W available)
  • Standard tolerance: ±5% (±2% available)
  • Series ZCF zero-ohm jumpers available, .02 W maximum. Type ZCF10 is rated at 2A, ZCF12 at 3A, and ZCF25 at 5A. ZCF Series marked with a single black band.
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number ZCF Series
Product Name Surface Mount MELF Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 to 2.20E6 ohms
Tolerance 2 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details