RCD Components, Inc. High Voltage Resistor UHV Series

Description
ULTRA HIGH VALUE RESISTORS World’s highest resistance range! RCD Type UHV resistors are suited for all high value applications from general purpose bleed chains to highest reliability X-ray systems and TWT amplifiers. RCD’s exclusive complex oxide film features state-of-the-art performance and extended life stability. The unique molecular structure of the resistive element offers exceptional insensitivity to high voltage and thermal shock. The protective insulation provides a high dielectric voltage, and insulation resistance. Series UHV3 is hermetically sealed in a glass or ceramic case, minimizing the effects of moisture or contamination. Resistance values up to 200T Ω (2x10 14 Ω ), tolerances to 1%! Voltage rating to 14KV. Pulse voltage to 50KV avail. Low noise & voltage coefficient Industry’s best TCR, as low as ±25ppm/°C
Datasheet
Description
ULTRA HIGH VALUE RESISTORS World’s highest resistance range! RCD Type UHV resistors are suited for all high value applications from general purpose bleed chains to highest reliability X-ray systems and TWT amplifiers. RCD’s exclusive complex oxide film features state-of-the-art performance and extended life stability. The unique molecular structure of the resistive element offers exceptional insensitivity to high voltage and thermal shock. The protective insulation provides a high dielectric voltage, and insulation resistance. Series UHV3 is hermetically sealed in a glass or ceramic case, minimizing the effects of moisture or contamination. Resistance values up to 200T Ω (2x10 14 Ω ), tolerances to 1%! Voltage rating to 14KV. Pulse voltage to 50KV avail. Low noise & voltage coefficient Industry’s best TCR, as low as ±25ppm/°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Resistor - UHV Series - RCD Components, Inc.
Manchester, NH, USA
High Voltage Resistor
UHV Series
High Voltage Resistor UHV Series
ULTRA HIGH VALUE RESISTORS World’s highest resistance range! RCD Type UHV resistors are suited for all high value applications from general purpose bleed chains to highest reliability X-ray systems and TWT amplifiers. RCD’s exclusive complex oxide film features state-of-the-art performance and extended life stability. The unique molecular structure of the resistive element offers exceptional insensitivity to high voltage and thermal shock. The protective insulation provides a high dielectric voltage, and insulation resistance. Series UHV3 is hermetically sealed in a glass or ceramic case, minimizing the effects of moisture or contamination. Resistance values up to 200T Ω (2x10 14 Ω ), tolerances to 1%! Voltage rating to 14KV. Pulse voltage to 50KV avail. Low noise & voltage coefficient Industry’s best TCR, as low as ±25ppm/°C

ULTRA HIGH VALUE RESISTORS

World’s highest resistance range!

RCD Type UHV resistors are suited for all high value applications from general purpose bleed chains to highest reliability X-ray systems and TWT amplifiers. RCD’s exclusive complex oxide film features state-of-the-art performance and extended life stability. The unique molecular structure of the resistive element offers exceptional insensitivity to high voltage and thermal shock. The protective insulation provides a high dielectric voltage, and insulation resistance. Series UHV3 is hermetically sealed in a glass or ceramic case, minimizing the effects of moisture or contamination.

  • Resistance values up to 200T Ω (2x10 14 Ω ), tolerances to 1%!
  • Voltage rating to 14KV. Pulse voltage to 50KV avail.
  • Low noise & voltage coefficient
  • Industry’s best TCR, as low as ±25ppm/°C
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number UHV Series
Product Name High Voltage Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor
Mounting / Packaging Axial Leads
Resistance Range 10 to 5.00E12 ohms
Tolerance 1 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers