RCD Components, Inc. Through Hole Resistors RSF2B-220-JTW

Description
RES 22 OHM 5% 3W AXIAL
Request a Quote Datasheet
Description
RES 22 OHM 5% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-RSF2B-220-JTWTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-RSF2B-220-JTWTR-ND
Through Hole Resistors 4855-RSF2B-220-JTWTR-ND
RES 22 OHM 5% 3W AXIAL

RES 22 OHM 5% 3W AXIAL

Buy Now Datasheet
Resistor;Metal Oxide;Res 22 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision - 70183766 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 22 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision
70183766
Resistor;Metal Oxide;Res 22 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision 70183766
Resistor;Metal Oxide;Res 22 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Pr ecision

Resistor;Metal Oxide;Res 22 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 4855-RSF2B-220-JTWTR-ND 70183766
Product Name Through Hole Resistors Resistor;Metal Oxide;Res 22 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision
Configuration Single Resistor
Category / Application General Use General Use; Precision Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers