RCD Components, Inc. Through Hole Resistors RSF2B-150-JTW

Description
RES 15 OHM 5% 3W AXIAL
Request a Quote Datasheet
Description
RES 15 OHM 5% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-RSF2B-150-JTWTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-RSF2B-150-JTWTR-ND
Through Hole Resistors 4855-RSF2B-150-JTWTR-ND
RES 15 OHM 5% 3W AXIAL

RES 15 OHM 5% 3W AXIAL

Buy Now Datasheet
Resistor;Metal Oxide;Res 15 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision - 70183765 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 15 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision
70183765
Resistor;Metal Oxide;Res 15 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision 70183765
Resistor;Metal Oxide;Res 15 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Pr ecision

Resistor;Metal Oxide;Res 15 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 4855-RSF2B-150-JTWTR-ND 70183765
Product Name Through Hole Resistors Resistor;Metal Oxide;Res 15 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision
Configuration Single Resistor
Category / Application General Use General Use; Precision Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers