RCD Components, Inc. Through Hole Resistors RSF1A-R68-JTW

Description
RES 0.68 OHM 5% 1W AXIAL
Request a Quote Datasheet
Description
RES 0.68 OHM 5% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-RSF1A-R68-JTWTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-RSF1A-R68-JTWTR-ND
Through Hole Resistors 4855-RSF1A-R68-JTWTR-ND
RES 0.68 OHM 5% 1W AXIAL

RES 0.68 OHM 5% 1W AXIAL

Buy Now Datasheet
Resistor;Metal Oxide;Res 0.68 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core;Precision - 70183747 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 0.68 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core;Precision
70183747
Resistor;Metal Oxide;Res 0.68 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core;Precision 70183747
Resistor;Metal Oxide;Res 0.68 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core;Pr ecision

Resistor;Metal Oxide;Res 0.68 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core;Precision

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 4855-RSF1A-R68-JTWTR-ND 70183747
Product Name Through Hole Resistors Resistor;Metal Oxide;Res 0.68 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core;Precision
Configuration Single Resistor
Category / Application General Use General Use; Precision Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers