RCD Components, Inc. Through Hole Resistors RSF2B-R22-JTW

Description
RES 0.22 OHM 5% 3W AXIAL
Request a Quote Datasheet
Description
RES 0.22 OHM 5% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-RSF2B-R22-JTWTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-RSF2B-R22-JTWTR-ND
Through Hole Resistors 4855-RSF2B-R22-JTWTR-ND
RES 0.22 OHM 5% 3W AXIAL

RES 0.22 OHM 5% 3W AXIAL

Buy Now Datasheet
Resistor;Metal Oxide;Res 0.22 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision - 70183757 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 0.22 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision
70183757
Resistor;Metal Oxide;Res 0.22 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision 70183757
Resistor;Metal Oxide;Res 0.22 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Pr ecision

Resistor;Metal Oxide;Res 0.22 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 4855-RSF2B-R22-JTWTR-ND 70183757
Product Name Through Hole Resistors Resistor;Metal Oxide;Res 0.22 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision
Configuration Single Resistor
Category / Application General Use General Use; Precision Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers