RCD Components, Inc. Through Hole Resistors RSF2B-4R7-JTW

Description
RES 4.7 OHM 5% 3W AXIAL
Request a Quote Datasheet
Description
RES 4.7 OHM 5% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-RSF2B-4R7-JTWTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-RSF2B-4R7-JTWTR-ND
Through Hole Resistors 4855-RSF2B-4R7-JTWTR-ND
RES 4.7 OHM 5% 3W AXIAL

RES 4.7 OHM 5% 3W AXIAL

Buy Now Datasheet
Resistor;Metal Oxide;Res 4.7 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision - 70183763 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 4.7 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision
70183763
Resistor;Metal Oxide;Res 4.7 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision 70183763
Resistor;Metal Oxide;Res 4.7 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Pr ecision

Resistor;Metal Oxide;Res 4.7 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 4855-RSF2B-4R7-JTWTR-ND 70183763
Product Name Through Hole Resistors Resistor;Metal Oxide;Res 4.7 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Cer-Core;Precision
Configuration Single Resistor
Category / Application General Use General Use; Precision Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers