RCD Components, Inc. Wirewound Resistor, 10Kohm, 250Mw, 0.1%; Resistance Rcd (Resistors Coils Delaylines) SA100-1002-BB10W

Description
WIREWOUND RESISTOR, 10KOHM, 250mW, 0.1%; Resistance:10kohm; Product Range:SA Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 10KOHM, 250mW, 0.1%; Resistance:10kohm; Product Range:SA Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10Kohm, 250Mw, 0.1%; Resistance Rcd (Resistors Coils Delaylines) - 32M7086 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 250Mw, 0.1%; Resistance Rcd (Resistors Coils Delaylines)
32M7086
Wirewound Resistor, 10Kohm, 250Mw, 0.1%; Resistance Rcd (Resistors Coils Delaylines) 32M7086
WIREWOUND RESISTOR, 10KOHM, 250mW, 0.1%; Resistance:10kohm; Product Range:SA Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 250mW, 0.1%; Resistance:10kohm; Product Range:SA Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32M7086
Product Name Wirewound Resistor, 10Kohm, 250Mw, 0.1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details