Vishay Precision Group Through Hole Resistors RNC60H4222FSB14

Description
42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H4222FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4222FSB14-ND
Through Hole Resistors RNC60H4222FSB14-ND
42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 42.2K OHM 1/4W 1% AXIAL - RNC60H4222FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/4W 1% AXIAL
RNC60H4222FSB14
RES 42.2K OHM 1/4W 1% AXIAL RNC60H4222FSB14
RES 42.2Kohm 1/4W 1% AXIAL

RES 42.2Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,42.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 54H4622 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,42.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
54H4622
Resistor,metal Film,42.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 54H4622
Resistor,Metal Film,42.2KOhms,250WV ,1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,42.2KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H4222FSB14-ND RNC60H4222FSB14 54H4622
Product Name Through Hole Resistors RES 42.2K OHM 1/4W 1% AXIAL Resistor,metal Film,42.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details