Vishay Intertechnology, Inc. Res Metal Film 453K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60H4533FRB14

Description
Res Metal Film 453K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 453K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 453K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC60H4533FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 453K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC60H4533FRB14
Res Metal Film 453K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60H4533FRB14
Res Metal Film 453K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 453K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60H4533FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4533FRB14-ND
Through Hole Resistors RNC60H4533FRB14-ND
453 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

453 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4533FRB14 RNC60H4533FRB14-ND
Product Name Res Metal Film 453K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details