Vishay Intertechnology, Inc. RES 412K OHM 1/4W .5% AXIAL RNC60H4123DSB14

Description
RES 412Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 412Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM 1/4W .5% AXIAL - RNC60H4123DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/4W .5% AXIAL
RNC60H4123DSB14
RES 412K OHM 1/4W .5% AXIAL RNC60H4123DSB14
RES 412Kohm 1/4W .5% AXIAL

RES 412Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H4123DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4123DSB14-ND
Through Hole Resistors RNC60H4123DSB14-ND
412 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

412 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4123DSB14 RNC60H4123DSB14-ND
Product Name RES 412K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details