Vishay Intertechnology, Inc. MF,1/4W,4.48K ,.1%,50PPM,S/.001%,BULK RNC60H4481BSB14

Description
MF,1/4W,4.48K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,4.48K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,4.48K ,.1%,50PPM,S/.001%,BULK - RNC60H4481BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,4.48K ,.1%,50PPM,S/.001%,BULK
RNC60H4481BSB14
MF,1/4W,4.48K ,.1%,50PPM,S/.001%,BULK RNC60H4481BSB14
MF,1/4W,4.48K ,.1%,50PPM,S/.001%,B ULK

MF,1/4W,4.48K ,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H4481BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4481BSB14-ND
Through Hole Resistors RNC60H4481BSB14-ND
4.48 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.48 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4481BSB14 RNC60H4481BSB14-ND
Product Name MF,1/4W,4.48K ,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details