Vishay Intertechnology, Inc. RES 412K OHM 1/4W 1% AXIAL RNC60H4123FRBSL

Description
RES 412Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 412Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM 1/4W 1% AXIAL - RNC60H4123FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/4W 1% AXIAL
RNC60H4123FRBSL
RES 412K OHM 1/4W 1% AXIAL RNC60H4123FRBSL
RES 412Kohm 1/4W 1% AXIAL

RES 412Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H4123FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4123FRBSL-ND
Through Hole Resistors RNC60H4123FRBSL-ND
412 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

412 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4123FRBSL RNC60H4123FRBSL-ND
Product Name RES 412K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details