Vishay Intertechnology, Inc. RES 45.3K OHM 1/4W .1% AXIAL RNC60H4532BSRE6

Description
RES 45.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/4W .1% AXIAL - RNC60H4532BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/4W .1% AXIAL
RNC60H4532BSRE6
RES 45.3K OHM 1/4W .1% AXIAL RNC60H4532BSRE6
RES 45.3Kohm 1/4W .1% AXIAL

RES 45.3Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H4532BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4532BSRE6-ND
Through Hole Resistors RNC60H4532BSRE6-ND
45.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H4532BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H4532BSRE6
Through Hole Resistors RNC60H4532BSRE6
RES 45.3K OHM 1/4W .1% AXIAL

RES 45.3K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H4532BSRE6 RNC60H4532BSRE6-ND RNC60H4532BSRE6
Product Name RES 45.3K OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 45300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers