Vishay Intertechnology, Inc. RES 427 OHM 1/4W .1% AXIAL RNC60H4270BSB14

Description
RES 427ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 427ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 427 OHM 1/4W .1% AXIAL - RNC60H4270BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 427 OHM 1/4W .1% AXIAL
RNC60H4270BSB14
RES 427 OHM 1/4W .1% AXIAL RNC60H4270BSB14
RES 427ohm 1/4W .1% AXIAL

RES 427ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H4270BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4270BSB14-ND
Through Hole Resistors RNC60H4270BSB14-ND
427 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

427 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4270BSB14 RNC60H4270BSB14-ND
Product Name RES 427 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 427 ohms 427 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers