Vishay Intertechnology, Inc. RES 423 OHM 1/4W 1% AXIAL RNC60H4230FSB14

Description
RES 423ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 423ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 423 OHM 1/4W 1% AXIAL - RNC60H4230FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 423 OHM 1/4W 1% AXIAL
RNC60H4230FSB14
RES 423 OHM 1/4W 1% AXIAL RNC60H4230FSB14
RES 423ohm 1/4W 1% AXIAL

RES 423ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H4230FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4230FSB14-ND
Through Hole Resistors RNC60H4230FSB14-ND
423 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

423 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4230FSB14 RNC60H4230FSB14-ND
Product Name RES 423 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 423 ohms 423 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details