Vishay Intertechnology, Inc. RES 453K OHM 1/4W 1% AXIAL RNC60H4533FSB14

Description
RES 453Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 453Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1/4W 1% AXIAL - RNC60H4533FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1/4W 1% AXIAL
RNC60H4533FSB14
RES 453K OHM 1/4W 1% AXIAL RNC60H4533FSB14
RES 453Kohm 1/4W 1% AXIAL

RES 453Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H4533FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4533FSB14-ND
Through Hole Resistors RNC60H4533FSB14-ND
453 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

453 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,453Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 54H4623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,453Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
54H4623
Resistor,metal Film,453Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 54H4623
Resistor,Metal Film,453KOhms,250WV, 1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,453KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H4533FSB14 RNC60H4533FSB14-ND 54H4623
Product Name RES 453K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,453Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details