Vishay Intertechnology, Inc. Through Hole Resistors RNC60H4641FSB14

Description
4.64 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.64 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H4641FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4641FSB14-ND
Through Hole Resistors RNC60H4641FSB14-ND
4.64 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.64 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,4.64K ,1%,50PPM,S/.001%,BULK - RNC60H4641FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,4.64K ,1%,50PPM,S/.001%,BULK
RNC60H4641FSB14
MF,1/4W,4.64K ,1%,50PPM,S/.001%,BULK RNC60H4641FSB14
MF,1/4W,4.64K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,4.64K ,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H4641FSB14-ND RNC60H4641FSB14
Product Name Through Hole Resistors MF,1/4W,4.64K ,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details