Vishay Intertechnology, Inc. RES 45 OHM 1/4W 1% AXIAL RNC60H45R0FSB14

Description
RES 45ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 45ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45 OHM 1/4W 1% AXIAL - RNC60H45R0FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45 OHM 1/4W 1% AXIAL
RNC60H45R0FSB14
RES 45 OHM 1/4W 1% AXIAL RNC60H45R0FSB14
RES 45ohm 1/4W 1% AXIAL

RES 45ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H45R0FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H45R0FSB14-ND
Through Hole Resistors RNC60H45R0FSB14-ND
45 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H45R0FSB14 RNC60H45R0FSB14-ND
Product Name RES 45 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45 ohms 45 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details