Vishay Intertechnology, Inc. MF,1/4W,4.64K ,.5%,50PPM,S/.001%,BULK RNC60H4641DSB14

Description
MF,1/4W,4.64K ,.5%,50PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,4.64K ,.5%,50PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,4.64K ,.5%,50PPM,S/.001%,BULK - RNC60H4641DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,4.64K ,.5%,50PPM,S/.001%,BULK
RNC60H4641DSB14
MF,1/4W,4.64K ,.5%,50PPM,S/.001%,BULK RNC60H4641DSB14
MF,1/4W,4.64K ,.5%,50PPM,S/.001%,B ULK

MF,1/4W,4.64K ,.5%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H4641DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4641DSB14-ND
Through Hole Resistors RNC60H4641DSB14-ND
4.64 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.64 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4641DSB14 RNC60H4641DSB14-ND
Product Name MF,1/4W,4.64K ,.5%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details