Vishay Intertechnology, Inc. Through Hole Resistors RNC60H42R9FSB14

Description
42.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
42.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H42R9FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H42R9FSB14-ND
Through Hole Resistors RNC60H42R9FSB14-ND
42.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 42.9 OHM 1/4W 1% AXIAL - RNC60H42R9FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.9 OHM 1/4W 1% AXIAL
RNC60H42R9FSB14
RES 42.9 OHM 1/4W 1% AXIAL RNC60H42R9FSB14
RES 42.9ohm 1/4W 1% AXIAL

RES 42.9ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H42R9FSB14-ND RNC60H42R9FSB14
Product Name Through Hole Resistors RES 42.9 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 42.9 ohms 42.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details