Vishay Intertechnology, Inc. RES 430 OHM 1/4W .1% AXIAL RNC60H4300BSB14

Description
RES 430ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 430ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1/4W .1% AXIAL - RNC60H4300BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/4W .1% AXIAL
RNC60H4300BSB14
RES 430 OHM 1/4W .1% AXIAL RNC60H4300BSB14
RES 430ohm 1/4W .1% AXIAL

RES 430ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H4300BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4300BSB14-ND
Through Hole Resistors RNC60H4300BSB14-ND
430 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

430 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4300BSB14 RNC60H4300BSB14-ND
Product Name RES 430 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430 ohms 430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details