Vishay Intertechnology, Inc. RES 4.2K OHM 1/4W 1% AXIAL RNC60H4201FSB14

Description
RES 4.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.2K OHM 1/4W 1% AXIAL - RNC60H4201FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.2K OHM 1/4W 1% AXIAL
RNC60H4201FSB14
RES 4.2K OHM 1/4W 1% AXIAL RNC60H4201FSB14
RES 4.2Kohm 1/4W 1% AXIAL

RES 4.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H4201FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4201FSB14-ND
Through Hole Resistors RNC60H4201FSB14-ND
4.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4201FSB14 RNC60H4201FSB14-ND
Product Name RES 4.2K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers