Vishay Intertechnology, Inc. Through Hole Resistors RNC60H4372BSR36

Description
43.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
43.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H4372BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4372BSR36-ND
Through Hole Resistors RNC60H4372BSR36-ND
43.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 43.7K OHM 1/4W .1% AXIAL - RNC60H4372BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.7K OHM 1/4W .1% AXIAL
RNC60H4372BSR36
RES 43.7K OHM 1/4W .1% AXIAL RNC60H4372BSR36
RES 43.7Kohm 1/4W .1% AXIAL

RES 43.7Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H4372BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H4372BSR36
Through Hole Resistors RNC60H4372BSR36
RES 43.7K OHM 1/4W .1% AXIAL

RES 43.7K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H4372BSR36-ND RNC60H4372BSR36 RNC60H4372BSR36
Product Name Through Hole Resistors RES 43.7K OHM 1/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details