Vishay Intertechnology, Inc. RES 4.49K OHM 1/4W .1% AXIAL RNC60H4491BSB14

Description
RES 4.49Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.49Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.49K OHM 1/4W .1% AXIAL - RNC60H4491BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.49K OHM 1/4W .1% AXIAL
RNC60H4491BSB14
RES 4.49K OHM 1/4W .1% AXIAL RNC60H4491BSB14
RES 4.49Kohm 1/4W .1% AXIAL

RES 4.49Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H4491BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4491BSB14-ND
Through Hole Resistors RNC60H4491BSB14-ND
4.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4491BSB14 RNC60H4491BSB14-ND
Product Name RES 4.49K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers