Vishay Intertechnology, Inc. RES 40.7K OHM 1/4W .5% AXIAL RNC60H4072DSB14

Description
RES 40.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 40.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.7K OHM 1/4W .5% AXIAL - RNC60H4072DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.7K OHM 1/4W .5% AXIAL
RNC60H4072DSB14
RES 40.7K OHM 1/4W .5% AXIAL RNC60H4072DSB14
RES 40.7Kohm 1/4W .5% AXIAL

RES 40.7Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H4072DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4072DSB14-ND
Through Hole Resistors RNC60H4072DSB14-ND
40.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4072DSB14 RNC60H4072DSB14-ND
Product Name RES 40.7K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers