Vishay Intertechnology, Inc. RES 44.2 OHM 1/4W .5% AXIAL RNC60H44R2DSB14

Description
RES 44.2ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 44.2ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 1/4W .5% AXIAL - RNC60H44R2DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/4W .5% AXIAL
RNC60H44R2DSB14
RES 44.2 OHM 1/4W .5% AXIAL RNC60H44R2DSB14
RES 44.2ohm 1/4W .5% AXIAL

RES 44.2ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H44R2DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H44R2DSB14-ND
Through Hole Resistors RNC60H44R2DSB14-ND
44.2 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H44R2DSB14 RNC60H44R2DSB14-ND
Product Name RES 44.2 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers