Vishay Intertechnology, Inc. Through Hole Resistors RNC60H40R2FSRE6

Description
40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H40R2FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H40R2FSRE6-ND
Through Hole Resistors RNC60H40R2FSRE6-ND
40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,40.2,1%,50PPM,S/.001%,T/R - RNC60H40R2FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,40.2,1%,50PPM,S/.001%,T/R
RNC60H40R2FSRE6
MF,1/4W,40.2,1%,50PPM,S/.001%,T/R RNC60H40R2FSRE6
MF,1/4W,40.2,1%,50PP M,S/.001%,T/R

MF,1/4W,40.2,1%,50PPM,S/.001%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H40R2FSRE6-ND RNC60H40R2FSRE6
Product Name Through Hole Resistors MF,1/4W,40.2,1%,50PPM,S/.001%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details