Vishay Intertechnology, Inc. RES 435 OHM 1/4W 1% AXIAL RNC60H4350FRRE6

Description
RES 435ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 435ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 435 OHM 1/4W 1% AXIAL - RNC60H4350FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 435 OHM 1/4W 1% AXIAL
RNC60H4350FRRE6
RES 435 OHM 1/4W 1% AXIAL RNC60H4350FRRE6
RES 435ohm 1/4W 1% AXIAL

RES 435ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H4350FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4350FRRE6-ND
Through Hole Resistors RNC60H4350FRRE6-ND
435 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

435 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4350FRRE6 RNC60H4350FRRE6-ND
Product Name RES 435 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 435 ohms 435 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details