Vishay Precision Group MF,1/4W,44.2K ,.1%,50PPM,S/.001%,T/R RNC60H4422FSRE6

Description
MF,1/4W,44.2K ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/4W,44.2K ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,44.2K ,.1%,50PPM,S/.001%,T/R - RNC60H4422FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,44.2K ,.1%,50PPM,S/.001%,T/R
RNC60H4422FSRE6
MF,1/4W,44.2K ,.1%,50PPM,S/.001%,T/R RNC60H4422FSRE6
MF,1/4W,44.2K ,.1%,50PPM,S/.001%,T /R

MF,1/4W,44.2K ,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC60H4422FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4422FSRE6-ND
Through Hole Resistors RNC60H4422FSRE6-ND
44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,44.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M9547 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,44.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M9547
Resistor,metal Film,44.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M9547
Resistor,Metal Film,44.2KOhms,250WV ,1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,44.2KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H4422FSRE6 RNC60H4422FSRE6-ND 08M9547
Product Name MF,1/4W,44.2K ,.1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,44.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Tolerance 0.1000 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details